The 947D301K132AJGSN is a polypropylene DC link capacitor for inverter applications, rated at 300 µF and 1300 Vdc, with an M8 stud terminal and flat base. It measures 85 mm in diameter and 150 mm in height, and features an aluminum case with dry resin UL94V-0 encapsulation. The part has a maximum rms current of 50 A, an equivalent series resistance of 3.5 mΩ, and operates within an ambient temperature range of -45 °C to 85 °C. It complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 300µF 1300V
300µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 300UF 10% 1.3KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D301K132AJGSN | 2002-947D301K132AJGSN | 947D301K132AJGSN-ND | 947D301K132AJGSN | 947D301K132AJGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 300 microF | 300 microF | 300 microF | 300 microF | 300 microF |