The 947D581K112CHRSN is a polypropylene DC link capacitor for inverter applications, with a capacitance of 580 µF, a rated DC voltage of 1100 V, and a maximum rms current of 71 A. It has a diameter of 100 mm, a height of 136 mm, and uses an M6 insert terminal with a 50 mm spacing. The capacitor is housed in an aluminum can with a dry resin UL94V-0 coating, and measures 100 mm in diameter and 136 mm in height with a ±1 mm tolerance. It operates between -45 °C and 85 °C, meets IEC 61071 standards, and has a thermal resistance of 1.0 °C/W from case to ambient. The part has a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 580µF 1100V
580µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 580UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D581K112CHRSN | 2002-947D581K112CHRSN | 947D581K112CHRSN-ND | 947D581K112CHRSN | 947D581K112CHRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 580 microF | 580 microF | 580 microF | 580 microF | 580 microF |