The 947D271K112AEGSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 270 µF, a rated DC voltage of 1100 V, and an operating temperature range of -45 °C to 85 °C. It features an aluminum can case with dry resin UL94V-0 insulation, M8 stud terminals, and a flat base. The capacitor measures 85 mm in diameter and 100 mm in height, with a terminal spacing of 32 mm. It has a maximum RMS current of 58 A, an ESR of 2.1 mΩ, and an ESL of 38 nH. The part complies with IEC 61071 and has a thermal resistance of 1.3 °C/W for case-to-ambient. Its case mass is 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 270µF 1100V
270µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 270UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D271K112AEGSN | 2002-947D271K112AEGSN | 338-3639-ND | 947D271K112AEGSN | 947D271K112AEGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |