The Type 947D series consists of polypropylene film DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. These capacitors have a capacitance range of 130 to 1500 µF, rated voltages from 900 to 1300 Vdc, and operate within a temperature range of -45 °C to 85 °C. They are housed in aluminum cans with dry resin conforming to UL94V-0, and feature tin-plated brass terminals. The terminals are available in M6 insert or M8 stud configurations with specified torque ratings. The capacitors comply with IEC 61071 and have a test voltage of 4 kVac between terminals and case at 25 °C. The case dimensions vary by part number, but all share the same construction and regulatory characteristics.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 150µF 1300V
150µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 150UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D151K132BCMSN | 947D151K132BCMSN | 2002-947D151K132BCMSN | 947D151K132BCMSN-ND | 947D151K132BCMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |