The 947D311K122DCRSN is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 310 µF, a rated DC voltage of 1200 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 116 mm and a height of 75 mm, featuring a 50 mm terminal spacing and an M6 insert terminal. Its maximum rms current is 90 A, with a typical ESR of 1.1 mΩ and ESL of 35 nH. The case has a thermal resistance of 0.9 °C/W from case to ambient and weighs 0.9 kg. The unit meets IEC 61071 standards and uses a UL94V-0 dry resin. The terminal mounting system supports a max torque of 10 Nm for the M6 insert.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 310µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
310µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 310UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D311K122DCRSN | 2002-947D311K122DCRSN | 947D311K122DCRSN | 947D311K122DCRSN-ND | 947D311K122DCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF | 310 microF |