The 947D341K132BJMSN is a polypropylene DC link capacitor in an aluminum can with a flat base, designed for high ripple current in inverter applications. It has a capacitance of 340 µF, a rated DC voltage of 1300 V, a diameter of 90 mm, a height of 150 mm, and an M6 insert terminal with 45 mm spacing. The case is sealed with UL94V-0 dry resin, and the terminals are tin-plated brass. It operates from -45 °C to 85 °C and meets IEC 61071 standards. The maximum RMS current is 57 A, with an ESR of 2.9 mΩ and ESL of 53 nH. Thermal resistance is 1.0 °C/W from case to ambient and 1.1 °C/W from core to case. The mass is 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
340µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 340µF 1300V
CAP FILM 340UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D341K132BJMSN | 947D341K132BJMSN | 947D341K132BJMSN-ND | 2002-947D341K132BJMSN | 947D341K132BJMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 340 microF | 340 microF | 340 microF | 340 microF | 340 microF |