The 947D691K102BLMSN is a polypropylene DC link capacitor in the 947D series, designed for high current and high capacitance applications in inverters such as wind, solar, and UPS systems. It has a capacitance of 690 µF, a rated DC voltage of 1000 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor uses an aluminum can case with a dry resin conformal coating rated UL94V-0 and features a M6 insert terminal with a 45 mm spacing. Its dimensions are 90 mm in diameter and 162 mm in height, with a terminal mounting base. It has a maximum RMS current of 64 A, an ESR of 2.3 mΩ, an ESL of 58 nH, and a thermal resistance from case to ambient of 2.1 °C/W. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
690µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 690µF 1000V
CAP FILM 690UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D691K102BLMSN | 947D691K102BLMSN | 947D691K102BLMSN-ND | 2002-947D691K102BLMSN | 947D691K102BLMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 690 microF | 690 microF | 690 microF | 690 microF | 690 microF |