The 947D231K132CDRSN is a polypropylene DC link capacitor for inverter applications, rated at 230 µF, 1300 Vdc, with a diameter of 100 mm, height of 87 mm, and M8 stud terminal spacing of 50 mm. It features an aluminum can case, dry resin UL94V-0, and tin-plated brass terminals. The capacitor has a maximum rms current of 69 A, an ESR of 1.6 mΩ, an ESL of 34 nH, and thermal resistances of 1.2 °C/W (case-to-ambient) and 2.8 °C/W (core-to-case). It operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 230µF 1300V
230µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 230UF 10% 1.3KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D231K132CDRSN | 2002-947D231K132CDRSN | 947D231K132CDRSN-ND | 947D231K132CDRSN | 947D231K132CDRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |