DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 15W, 30-1215 MHZ, GAN RF INPUT-M | |
| 2.5-5.0 GHZ, 8W, 48V GAN RF TR | |
| 25V 400@100MA,1V 500MW 1.5A SOT- | |
| 25W, 30-1200 MHZ, GAN RF INPUT-M | |
| 3.4-3.8GHZ 15W 50V GAN SINGLE CH | |
| 40V 300@150MA,10V 500MW 600MA NP | |
| 450W, 50V, 1.2-1.4GHZ, GAN IMFET | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 100MHz 300mW Surface Mount 6-TSSOP | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP | |
| Bipolar (BJT) Transistor Array NPN, PNP 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP | |
| Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP | |
| Bipolar (BJT) Transistor NPN + Zener 45V 100mA 550mW Surface Mount SC-73 | |
| Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.3W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 125MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 1.2W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 1.3W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN 300V 500mA 70MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 400V 300mA 20MHz 1.35W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 40V 1A 300MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.05W Surface Mount SC-73 | |
| Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 40V 300MHz 1W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 1.15W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 1.1W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.15W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.2W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.3W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 300V 500mA 100MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor PNP 40V 100mA 250MHz 1.05W Surface Mount SC-73 | |
| Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.15W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.1W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.15W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.1W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Surface Mount SOT-223-4 | |
| BJT, SOT-223, -400V, 500MA, PNP, | |
| DC-3.6 GHZ,75W, 48V GAN RF PWR T | |
| DC-3.6 GHZ,90W, 48V GAN RF PWR T | |
| DC-4 GHZ, 45W, 48V GAN RF PWR TR | |
| DC-6 GHZ, 3 W, 48V GAN RF PWR TR | |
| IC | |
| IGBT TRENCH FS 650V 133A TO247L | |
| IGBT TRENCH FS 650V 76A TO247-3L | |
| MOSFET 2N-CH 100V 2A TSMT8 | |
| MOSFET 2N-CH 100V 4A TSMT8 | |
| MOSFET 2P-CH 100V 2A TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.4W Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 30V 9A (Ta) 1.5W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 30V 9A 1.5W Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 40V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 40V 6.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 40V 7A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 40V 8A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 N-Channel (Dual) 60V 5.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 P-Channel (Dual) 20V 5A 1.5W Surface Mount TSMT8 | |
| Mosfet Array 2 P-Channel (Dual) 40V 5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 30V 9A, 8A 1.5W Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 40V 4.5A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 40V 4.5A (Ta), 5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| Mosfet Array N and P-Channel 60V 3A (Ta), 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8 | |
| MOSFET N/P-CH 100V 2A TSMT8 | |
| N-CHANNEL 100 V, 11 MOHM, LOGIC | |
| N-CHANNEL 100 V, 11 MOHM, STANDA | |
| N-CHANNEL 100 V, 12 MOHM, LOGIC | |
| N-CHANNEL 100 V, 12 MOHM, STANDA | |
| N-CHANNEL 100 V, 20 MOHM, STANDA | |
| N-CHANNEL 100 V, 28 MOHM, LOGIC | |
| N-CHANNEL 100 V, 40 MOHM, STANDA | |
| N-Channel 25V 11.8A (Ta), 32A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33 | |
| N-Channel 25V 13.1A (Ta), 65A (Tc) 1.7W (Ta), 40.3W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 11.4A (Ta), 31A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 12.7A (Ta), 62A (Tc) 1.7W (Ta), 40.3W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 14A (Ta), 66A (Tc) 1.8W (Ta), 39W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 15A (Ta), 74A (Tc) 1.8W (Ta), 42W (Tc) Surface Mount MLPAK33 | |
| N-Channel 30V 7.9A (Ta), 20A (Tc) 1.7W (Ta), 10.9W (Tc) Surface Mount MLPAK33 | |
| N-Channel 60V 42A (Tc) 34.7W (Tc) Surface Mount MLPAK33 | |
| P-Channel 100V 1.4A (Ta), 3.5A (Tc) 1.7W (Ta), 10.4W (Tc) Surface Mount MLPAK33 | |
| P-Channel 100V 700mA (Ta), 1.4A (Tc) 1.7W (Ta), 16.2W (Tc) Surface Mount MLPAK33 | |
| P-Channel 12V 18.7A (Ta), 98.6A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 20V 10.5A (Ta), 56.6A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 20V 12.4A (Ta), 65.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 20V 8.4A (Ta), 39.7A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 20V 8A (Ta), 23.5A (Tc) 1.7W (Ta), 15W (Tc) Surface Mount MLPAK33 | |
| P-Channel 30V 10.9A (Ta), 57.2A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 30V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33 | |
| P-Channel 30V 8.6A (Ta), 42.5A (Tc) 1.7W (Ta), 40W (Tc) Surface Mount MLPAK33 | |
| P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33 | |
| P-Channel 30V 8A (Ta), 24.7A (Tc) 1.7W (Ta), 16W (Tc) Surface Mount MLPAK33 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 200mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 200mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) NPN, PNP 50V 100mA 230MHz, 180MHz 200mW Surface Mount 6-TSSOP | |
| Pre-Biased Bipolar Transistor (BJT) | |
| PUMB1-Q/SOT363/SC-88 | |
| PUMB10-Q/SOT363/SC-8 8 | |
| PUMB15-Q/SOT363/SC-8 8 | |
| PUMB17-Q/SOT363/SC-8 8 | |
| PUMB18-Q/SOT363/SC-8 8 | |
| PUMB19-Q/SOT363/SC-8 8 | |
| PUMB20-Q/SOT363/SC-8 8 | |
| PUMB30-Q/SOT363/SC-8 8 | |
| PUMB4-Q/SOT363/SC-88 | |
| PUMD14-Q/SOT363/SC-8 8 | |
| PUMD17-Q/SOT363/SC-8 8 | |
| PUMD18-Q/SOT363/SC-8 8 | |
| PUMD20-Q/SOT363/SC-8 8 | |
| PUMD30-Q/SOT363/SC-8 8 | |
| PUMH16-Q/SOT363/SC-8 8 | |
| PUMH17-Q/SOT363/SC-8 8 | |
| PUMH18-Q/SOT363/SC-8 8 | |
| PUMT1-Q/SOT363/SC-88 | |
| PUMX1-Q/SOT363/SC-88 | |
| PUMX2-Q/SOT363/SC-88 | |
| PUMZ1-Q/SOT363/SC-88 | |
| PUMZ2-Q/SOT363/SC-88 | |
| PXN011-60QLA/SOT8002 /MLPAK33 | |
| PXN014-100QE/SOT8002 /MLPAK33 | |
| PXN014-60QLA/SOT8002 /MLPAK33 | |
| PXN2R8-100RL/SOT8038 /MLPAK56 | |
| PXN2R9-100RS/SOT8038 /MLPAK56 | |
| PXN5R7-60QLA/SOT8002 /MLPAK33 | |
| PXN6R2-60QLA/SOT8002 /MLPAK33 | |
| PXN6R8-60QLA/SOT8002 /MLPAK33 | |
| PXN7R7-60QLA/SOT8002 /MLPAK33 | |
| PXN9R1-60QLA/SOT8002 /MLPAK33 | |
| PXP010-20QX/SOT8002/ MLPAK33 | |
| PXP018-30QL/SOT8002/ MLPAK33 | |
| PXP062-60QL/SOT8002/ MLPAK33 | |
| PXTA14-Q/SOT89/MPT3 | |
| RF Mosfet LDMOS (Dual) 28V 170mA 2.2GHz 21dB 5W H-37248-4 | |
| RF Mosfet LDMOS (Dual) 28V 170mA 2.69GHz 20dB 5W H-37248-4 | |
| RF Mosfet LDMOS (Dual) 28V 500mA 2.02GHz 16dB 20W H-37248-4 | |
| RF Mosfet LDMOS (Dual), Common Source 28V 230mA 2.61GHz 13.5dB 28W H-37248-4 | |
| RF Mosfet LDMOS (Dual), Common Source 48V 200mA 790MHz ~ 820MHz 15.5dB 280W PG-HBSOF-6-2 | |
| RF Mosfet LDMOS 26V 210mA 2.69GHz 15.1dB 18W H-37248-4 | |
| RF Mosfet LDMOS 28V 1.15A 2.42GHz 14dB 130W H-30260-2 | |
| RF Mosfet LDMOS 28V 1.4A 960MHz 19.5dB 55W H-37248-4 | |
| RF Mosfet LDMOS 28V 120mA 2.17GHz 20.5dB 2.4W PG-SON-10 | |
| RF Mosfet LDMOS 28V 240mA 2.2GHz 17dB 16W H-37248-4 | |
| RF Mosfet LDMOS 28V 280mA 2.69GHz 15dB 28W H-37248-4 | |
| RF Mosfet LDMOS 28V 360mA 2.02GHz 17.7dB 22.5W H-37248-4 | |
| RF Mosfet LDMOS 28V 360mA 2.4GHz 16.5dB 28W H-37248-4 | |
| RF Mosfet LDMOS 28V 450mA 2.48GHz 14dB 45W H-30265-2 | |
| RF Mosfet LDMOS 28V 500mA 2.68GHz 15dB 45W H-30265-2 | |
| RF Mosfet LDMOS 28V 650mA 960MHz 19.5dB 25W H-36265-2 | |
| RF Mosfet LDMOS 28V 85mA 2.69GHz 15.7dB 5W H-37248-4 | |
| RF Mosfet LDMOS 30V 1.2A 1.99GHz 18dB 150W H-36248-2 | |
| RF Mosfet LDMOS 30V 1.2A 1.99GHz 18dB 150W H-37248-2 | |
| RF Mosfet LDMOS 30V 1.6A 2.14GHz 15.8dB 50W H-36260-2 | |
| RF Mosfet LDMOS 30V 1.6A 2.14GHz 15.8dB 50W H-37260-2 | |
| RF Mosfet LDMOS 48V 200mA 925MHz ~ 960MHz 18dB 250W PG-HBSOF-6-2 | |
| RF Mosfet LDMOS 48V 400mA 768MHz 17.25dB 79W H-37248-4 | |
| RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.6GHz 18.5dB 200W H-36265-2 | |
| RF Mosfet LDMOS 50V 150mA 1.03GHz ~ 1.09GHz 21dB 900W H-36275-4 | |
| RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 16dB 700W H-36275-4 | |
| RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 17dB 350W H-36248-2 | |
| RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 17dB 350W H-37248-4 | |
| RF Mosfet LDMOS 50V 200mA 960MHz ~ 1.215GHz 17.5dB 450W H-33288-2 | |
| RF Mosfet LDMOS 50V 50mA 1.2GHz ~ 1.4GHz 17dB 50W H-36265-2 | |
| RF MOSFET LDMOS 50V H-36265-2 | |
| RF Mosfet | |
| RF TRANSISTOR 125W 50V NI-360 | |
| TRANS 2NPN 40V 0.1A 6TSSOP | |
| TRANS 2NPN 50V 150MA 6-TSSOP | |
| TRANS 2NPN PREBIAS 0.3W 6TSSOP | |
| TRANS 2PNP 40V 0.1A 6TSSOP | |
| TRANS 2PNP PREBIAS 0.3W 6TSSOP | |
| TRANS NPN 160V 0.6A SOT-223 | |
| TRANS NPN 25V 1.5A SOT-89 | |
| TRANS NPN 300V 0.1A SOT-223 | |
| TRANS NPN 300V 0.1A SOT-89 | |
| TRANS NPN 300V 0.5A SOT-223 | |
| TRANS NPN 30V 500MA SOT223 | |
| TRANS NPN 30V 500MA SOT89 | |
| TRANS NPN 400V 0.3A SOT-223 | |
| TRANS NPN 400V 0.3A SOT-89 | |
| TRANS NPN 40V 0.2A SOT-89 | |
| TRANS NPN 40V 0.6A SOT-223 | |
| TRANS NPN 40V 0.6A SOT-89-3L | |
| TRANS NPN 40V 0.6A SOT-89 | |
| TRANS NPN 500V 0.3A SOT-223 | |
| TRANS NPN DARL 30V 0.5A SOT-223 | |
| TRANS NPN/PNP 50V 100MA 6TSSOP | |
| TRANS NPN/PNP 50V 150MA 6TSSOP | |
| TRANS NPN/PNP PREBIAS 6TSSOP | |
| TRANS PNP 25V 1.5A SOT-89 | |
| TRANS PNP 300V 0.1A SOT-223 | |
| TRANS PNP 300V 0.1A SOT-89 | |
| TRANS PNP 40V 0.2A SOT-89 | |
| TRANS PNP 40V 0.6A SOT-223 | |
| TRANS PNP 40V 0.6A SOT-89 | |
| TRANS PNP 450V 0.5A SOT223 | |
| TRANS PNP 60V 0.6A SOT-223 | |
| TRANS PNP 60V 0.6A SOT-89 | |
| TRANS PNP 60V 600MA SOT223 | |
| TRANS PREBIAS 1NPN 1PNP 6-TSSOP | |
| TRANS PREBIAS 2NPN 50V 6-TSSOP | |
| TRANS PREBIAS 2PNP 50V 6-TSSOP | |
| TRANS PREBIAS NPN PNP 6-TSSOP | |
| TRANS PREBIAS NPN/PNP 6TSSOP | |
| TRANS PREBIAS NPN/PNP SC88 | |
| TRANS PREBIASED DUAL 6TSSOP | |
| TRANS PREBIASED PNP 6TSSOP |
| << Prev | Next >> |