ROHM Semiconductor USA, LLC FET, MOSFET Arrays QH8KC5TCR

Description
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-QH8KC5TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KC5TCRTR-ND
FET, MOSFET Arrays 846-QH8KC5TCRTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8KC5TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KC5TCRDKR-ND
FET, MOSFET Arrays 846-QH8KC5TCRDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8KC5TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KC5TCRCT-ND
FET, MOSFET Arrays 846-QH8KC5TCRCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
MOSFETs - 2352668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2352668
MOSFETs 2352668
ROHM QH8KC5TCR MOSFET

ROHM QH8KC5TCR MOSFET

Supplier's Site
MOSFETs - 2352668P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2352668P
MOSFETs 2352668P
ROHM QH8KC5TCR MOSFET

ROHM QH8KC5TCR MOSFET

Supplier's Site
FET, MOSFET Arrays - QH8KC5TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
QH8KC5TCR
FET, MOSFET Arrays QH8KC5TCR
60V 3A, DUAL NCH+NCH, TSMT8, SMA

60V 3A, DUAL NCH+NCH, TSMT8, SMA

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 60V, 3A, Tsmt Rohs Compliant Rohm - 59AJ2221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 3A, Tsmt Rohs Compliant Rohm
59AJ2221
Mosfet, Dual, N-Ch, 60V, 3A, Tsmt Rohs Compliant Rohm 59AJ2221
MOSFET, DUAL, N-CH, 60V, 3A, TSMT ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 3A, TSMT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8KC5TCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8KC5TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8KC5TCR
MOSFET 2N-CH 60V 3A TSMT8

MOSFET 2N-CH 60V 3A TSMT8

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-QH8KC5TCRTR-ND 2352668 QH8KC5TCR 59AJ2221 QH8KC5TCR
Product Name FET, MOSFET Arrays MOSFETs FET, MOSFET Arrays Mosfet, Dual, N-Ch, 60V, 3A, Tsmt Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads TSMT-8 8-SMD, Flat Lead TO-3
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers