ROHM Semiconductor USA, LLC MOSFETs QS5K2TR

Description
MOSFET N-ch 30V 2A 0.1Ohm TSMT5
Request a Quote Datasheet
Description
MOSFET N-ch 30V 2A 0.1Ohm TSMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6942874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6942874
MOSFETs 6942874
MOSFET N-ch 30V 2A 0.1Ohm TSMT5

MOSFET N-ch 30V 2A 0.1Ohm TSMT5

Supplier's Site
Singapore, Singapore
30V 2A MOSFET Transistor
289-QS5K2TR
30V 2A MOSFET Transistor 289-QS5K2TR
MOSFET 2N-CH 30V 2A TSMT5 Product overview: QS5K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS5K2TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 2A TSMT5 Product overview: QS5K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS5K2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5K2TR - 046008-QS5K2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5K2TR
046008-QS5K2TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5K2TR 046008-QS5K2TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 046008-QS5K2TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Source FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 175pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046008-QS5K2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 175pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - QS5K2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS5K2TR-ND
FET, MOSFET Arrays QS5K2TR-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Buy Now Datasheet
FET, MOSFET Arrays - QS5K2DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS5K2DKR-ND
FET, MOSFET Arrays QS5K2DKR-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Buy Now Datasheet
FET, MOSFET Arrays - QS5K2CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS5K2CT-ND
FET, MOSFET Arrays QS5K2CT-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Mosfet Array 2 N-Channel (Dual) Common Source 30V 2A 1.25W Surface Mount TSMT5

Buy Now Datasheet
Mosfet, Dual, Nn, 30V, 2A; Transistor Polarity Rohm - 74M4143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Nn, 30V, 2A; Transistor Polarity Rohm
74M4143
Mosfet, Dual, Nn, 30V, 2A; Transistor Polarity Rohm 74M4143
MOSFET, DUAL, NN, 30V, 2A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.154ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:5Pins RoHS Compliant: Yes

MOSFET, DUAL, NN, 30V, 2A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.154ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS5K2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS5K2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS5K2TR
MOSFET 2N-CH 30V 2A TSMT5

MOSFET 2N-CH 30V 2A TSMT5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
QS5K2TR
MOSFET QS5K2TR
MOSFET N-CHAN MOSF 30V 2A TSMT5

MOSFET N-CHAN MOSF 30V 2A TSMT5

Buy Now Datasheet
FET, MOSFET Arrays - QS5K2TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
QS5K2TR
FET, MOSFET Arrays QS5K2TR
MOSFET 2N-CH 30V 2A TSMT5

MOSFET 2N-CH 30V 2A TSMT5

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
QS5K2TR
Triode/MOS Tube/Transistor >> MOSFETs QS5K2TR
30V 2A 100mΩ@2A,4.5V 1.25W 1.5V@1mA 2 N-Channel Common Source SOT-23-5 MOSFETs ROHS

30V 2A 100mΩ@2A,4.5V 1.25W 1.5V@1mA 2 N-Channel Common Source SOT-23-5 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6942874 289-QS5K2TR 046008-QS5K2TR QS5K2TR-ND 74M4143 QS5K2TR QS5K2TR QS5K2TR QS5K2TR
Product Name MOSFETs 30V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5K2TR FET, MOSFET Arrays Mosfet, Dual, Nn, 30V, 2A; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Source N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Tsmt Tape & Reel (TR) SOT3; TSMT5 SOT23; SOT-23-5 Thin, TSOT-23-5 TO-3 SOT23; SOT-23-5 Thin, TSOT-23-5 SOT23
Number of units in IC 2
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data