Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095243-PZT2907A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PZT2907AT1G; FZT2907ATC; UFZT2907A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 4k pcs
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 1W Surface Mount SOT-223-4
TRANS PNP 60V 0.8A SOT223-4
TRANS PNP 60V 0.8A SOT223-4
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 095243-PZT2907A | PZT2907ATR-ND | PZT2907A | PZT2907A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PZT2907A | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps |