Nexperia B.V. 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PUMH4,115

Description
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs
Request a Quote
Description
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistor with built-in bias resistors, in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Each transistor has a collector-emitter voltage rating of 50 V and an output current of 100 mA, with a bias resistor R1 of 10 kΩ and R2 open. The device is AEC-Q101 qualified and dissipates up to 300 mW total power at 25 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistor with built-in bias resistors, in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Each transistor has a collector-emitter voltage rating of 50 V and an output current of 100 mA, with a bias resistor R1 of 10 kΩ and R2 open. The device is AEC-Q101 qualified and dissipates up to 300 mW total power at 25 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open - PUMH4,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open
PUMH4,115
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PUMH4,115
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs

NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD4

PNP/PNP complement: PUMB4

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Replacement of general purpose transistors in digital applications
  • Control of IC inputs
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5236-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5236-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5236-6-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5236-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5236-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5236-1-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5236-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5236-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5236-2-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
 - PUMH4,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
10 kOhm TSSOP Bipolar Transistor
293-PUMH4,115
10 kOhm TSSOP Bipolar Transistor 293-PUMH4,115
PEMH4; PUMH4 - NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open TSSOP 6-Pin Product overview: PUMH4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH4,115 can be used for catalog matching and distributor lookup.

PEMH4; PUMH4 - NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open TSSOP 6-Pin Product overview: PUMH4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH4,115 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115 - 1090731-PUMH4,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115
1090731-PUMH4,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115 1090731-PUMH4,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090731-PUMH4,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090731-PUMH4,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PUMH4,115
Triode/MOS Tube/Transistor >> Digital Transistors PUMH4,115
200@1mA,5V 2 NPN - Pre-Biased 300mW 100mA 50V 1uA SOT-363 Digital Transistors ROHS

200@1mA,5V 2 NPN - Pre-Biased 300mW 100mA 50V 1uA SOT-363 Digital Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMH4,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMH4,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMH4,115
TRANS PREBIAS 2NPN 50V 6TSSOP

TRANS PREBIAS 2NPN 50V 6TSSOP

Supplier's Site
TRANS 2NPN PREBIAS 0.3W 6TSSOP - 554-PUMH4,115 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.3W 6TSSOP
554-PUMH4,115
TRANS 2NPN PREBIAS 0.3W 6TSSOP 554-PUMH4,115
TRANS 2NPN PREBIAS 0.3W 6TSSOP

TRANS 2NPN PREBIAS 0.3W 6TSSOP

Supplier's Site
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia - 93X4642 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia
93X4642
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia 93X4642
TRANS, RF BIPOLAR, 50V, 0.1A, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

TRANS, RF BIPOLAR, 50V, 0.1A, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia - 92K8308 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia
92K8308
Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia 92K8308
TRANS, RF BIPOLAR, 50V, 0.1A, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

TRANS, RF BIPOLAR, 50V, 0.1A, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - PUMH4,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMH4,115
Bipolar Transistor Arrays, Pre-Biased PUMH4,115
TRANS PREBIAS 2NPN 50V 6TSSOP

TRANS PREBIAS 2NPN 50V 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PUMH4,115 1727-5236-6-ND PUMH4,115 293-PUMH4,115 1090731-PUMH4,115 PUMH4,115 PUMH4,115 554-PUMH4,115 93X4642 PUMH4,115
Product Name 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open Bipolar Transistor Arrays, Pre-Biased 10 kOhm TSSOP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115 Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2NPN PREBIAS 0.3W 6TSSOP Trans, Rf Bipolar, 50V, 0.1A, Sot-363; Digital Transistor Polarity Nexperia Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363 SOT3; 6-TSSOP AEC-Q100 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Polarity NPN NPN NPN; 2 NPN - Pre-Biased (Dual) NPN NPN; NPN 2 NPN - Pre-Biased (Dual); NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data