PNP/PNP double resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ, housed in a TSSOP6 (SOT363-3) surface-mounted package. Each transistor supports a collector-emitter voltage of up to -50 V and a collector current of -100 mA, with a total device power dissipation of 300 mW at 25 °C. The device is AEC-Q101 qualified for automotive applications and features a junction temperature rating up to 150 °C. The package dimensions and soldering footprint are optimized for reflow soldering on standard FR4 PCBs.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD10
NPN/NPN complement: PUMH10
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325048-PUMB20,115
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2156-PUMB20,115-1727
Product Status: Active
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMB20,115 | PUMB20,115 | 1325048-PUMB20,115 | 1727-PUMB20,115DKR-ND | PUMB20,115 | 29AK4222 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 |
| Polarity | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | |||
| Transistor Grade / Operating Range | Automotive |