NPN/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current capability, featuring built-in 2.2 kΩ bias resistors and housed in a 2.1 mm × 1.25 mm × 0.95 mm TSSOP6 (SOT363) surface-mounted package. Qualified to AEC-Q101 for automotive applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH30-Q
PNP/PNP complement: PUMB30-Q
Features and benefits
Applications
PUMD30-Q/SOT363/SC-8
PUMD30-Q/SOT363/SC-8
PUMD30-Q/SOT363/SC-8
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD30-QX | 1727-PUMD30-QXTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |