NPN/PNP double Resistor-Equipped Transistor (RET) in a SOT363-3 (SC-88) surface-mounted package, with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current per transistor, and qualified to AEC-Q101 for automotive use.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH18-Q
PNP/PNP complement: PUMB18-Q
Features and benefits
Applications
PUMD18-Q/SOT363/SC-8
PUMD18-Q/SOT363/SC-8
PUMD18-Q/SOT363/SC-8
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD18-QX | 1727-PUMD18-QXDKR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 4.7 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |