PNP/PNP double Resistor-Equipped Transistor (RET) in a SOT363-3 (SC-88) surface-mounted plastic package, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, capable of 100 mA output current per transistor and rated for 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. Maximum power dissipation is 300 mW per device at 25 °C ambient, with a junction temperature rating of 150 °C.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD9-Q
NPN/NPN complement: PUMH9-Q
Features and benefits
Applications
IC
IC
IC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB9-QX | 1727-PUMB9-QXCT-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |