NPN/PNP double Resistor-Equipped Transistor (RET) in a TSSOP6 (SOT363-3) surface-mounted package, with a 50 V collector-emitter breakdown voltage and 100 mA output current capability per transistor. Integrated bias resistors are R1 = 47 kΩ and R2 = 47 kΩ for the NPN transistor, and R1 = 2.2 kΩ and R2 = 47 kΩ for the PNP transistor. The device supports operating temperatures from -65 °C to 150 °C and meets the absolute maximum rating standard IEC 60134.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
PEMD48; PUMD48 - NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ and R1 = 2.2 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD48,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD48,125 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN/PNP 50V 6TSSOP
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD48,125 | PUMD48,125 | 293-PUMD48,125 | 1727-PUMD48125CT-ND | 29AK4237 | PUMD48,125 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ and R1 = 2.2 kΩ, R2 = 47 kΩ | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |