NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector-emitter breakdown voltage is 300 V, collector current is 100 mA, and peak collector current is 200 mA. Total power dissipation is 1.3 W at ambient temperature ≤ 25 °C with proper PCB mounting. Junction temperature rating is 150 °C. Qualified according to AEC-Q101 for automotive applications.
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
PNP complement: PXTA92-Q
Features and benefits
Applications
TRANS NPN 300V 0.1A SOT-89
TRANS NPN 300V 0.1A SOT-89
TRANS NPN 300V 0.1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PXTA42-QF | 1727-PXTA42-QFCT-ND |
| Product Name | 300 V, 100 mA NPN high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |