50 V, 100 mA NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package with built-in bias resistors, designed to simplify circuit design and reduce component count in low-current digital applications. The device has a maximum collector-emitter voltage of 50 V, a maximum output current of 100 mA, and a total power dissipation of 300 mW at 25 °C. Junction temperature ranges from -65 °C to 150 °C. The NPN transistor features R1 = 47 kΩ and R2 = 47 kΩ, while the PNP transistor features R1 = 2.2 kΩ and R2 = 47 kΩ. Thermal resistance from junction to ambient is 417 K/W in free air on a standard FR4 PCB.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090717-PUMD48,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA / 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PEMD48; PUMD48 - NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ and R1 = 2.2 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD48,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD48,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes
TRANS PREBIAS 1NPN 1PNP 6TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD48,115 | 1090717-PUMD48,115 | 293-PUMD48,115 | PUMD48,115 | 1727-1738-1-ND | 92K8292 | PUMD48,115 | PUMD48,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ and R1 = 2.2 kΩ, R2 = 47 kΩ | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD48,115 | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | ||
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |