ROHM Semiconductor USA, LLC FETs - Arrays - QH8MA2TCR QH8MA2TCR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 800478-QH8MA2TCR Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 1.25W Supplier Device Package: TSMT8 Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 35mOhm at 4.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 365pF at 10V Current - Continuous Drain (Id) at 25°C: 4.5A, 3A Vgs(th) (Maximum) at Id: 2.5V at 1mA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 800478-QH8MA2TCR Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 1.25W Supplier Device Package: TSMT8 Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 35mOhm at 4.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 365pF at 10V Current - Continuous Drain (Id) at 25°C: 4.5A, 3A Vgs(th) (Maximum) at Id: 2.5V at 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - QH8MA2TCR - 800478-QH8MA2TCR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - QH8MA2TCR
800478-QH8MA2TCR
FETs - Arrays - QH8MA2TCR 800478-QH8MA2TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 800478-QH8MA2TCR Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 1.25W Supplier Device Package: TSMT8 Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 35mOhm at 4.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 365pF at 10V Current - Continuous Drain (Id) at 25°C: 4.5A, 3A Vgs(th) (Maximum) at Id: 2.5V at 1mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800478-QH8MA2TCR
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.25W
Supplier Device Package: TSMT8
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 35mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 365pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.5A, 3A
Vgs(th) (Maximum) at Id: 2.5V at 1mA

Buy Now
Singapore, Singapore
30V 4.5A 3A MOSFET Transistor
289-QH8MA2TCR
30V 4.5A 3A MOSFET Transistor 289-QH8MA2TCR
MOSFET N/P-CH 30V 4.5A/3A TSMT8 Product overview: QH8MA2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA2TCR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.5A/3A TSMT8 Product overview: QH8MA2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA2TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - QH8MA2TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA2TCRTR-ND
FET, MOSFET Arrays QH8MA2TCRTR-ND
Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - QH8MA2TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA2TCRCT-ND
FET, MOSFET Arrays QH8MA2TCRCT-ND
Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - QH8MA2TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA2TCRDKR-ND
FET, MOSFET Arrays QH8MA2TCRDKR-ND
Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 4.5A, 3A 1.25W Surface Mount TSMT8

Buy Now Datasheet
Mosfet, N And P-Ch, 30V, 4.5A, Tsmt; Transistor Polarity Rohm - 10AC8608 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P-Ch, 30V, 4.5A, Tsmt; Transistor Polarity Rohm
10AC8608
Mosfet, N And P-Ch, 30V, 4.5A, Tsmt; Transistor Polarity Rohm 10AC8608
MOSFET, N AND P-CH, 30V, 4.5A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

MOSFET, N AND P-CH, 30V, 4.5A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Nch+Pch Power MOSFET

MOSFET 30V Nch+Pch Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8MA2TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8MA2TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8MA2TCR
MOSFET N/P-CH 30V 4.5A/3A TSMT8

MOSFET N/P-CH 30V 4.5A/3A TSMT8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 800478-QH8MA2TCR 289-QH8MA2TCR QH8MA2TCRTR-ND 10AC8608 QH8MA2TCR QH8MA2TCR
Product Name FETs - Arrays - QH8MA2TCR 30V 4.5A 3A MOSFET Transistor FET, MOSFET Arrays Mosfet, N And P-Ch, 30V, 4.5A, Tsmt; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3 Tape & Reel (TR) 8-SMD, Flat Leads TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
24V 195A MOSFET Transistor - 278-AUIRF1324STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers