NPN/PNP double resistor-equipped transistor with built-in bias resistors of 2.2 kΩ each, rated for 50 V collector-emitter voltage and 100 mA collector current, in a SOT363-3 (TSSOP6) surface-mount package. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 300 mW at 25 °C ambient temperature with a junction temperature limit of 150 °C. Thermal resistance from junction to ambient is 416 K/W when mounted on an FR4 PCB.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH20-Q
PNP/PNP complement: PUMB20-Q
Features and benefits
Applications
PUMD20-Q/SOT363/SC-8
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD20-QX | 1727-PUMD20-QXTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kOhm, R2 = 2.2 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |