NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package, measuring 2.2 mm × 1.35 mm. Each transistor has a collector-emitter voltage rating of 50 V and a collector current of 150 mA. The device is AEC-Q101 qualified for automotive applications and supports general-purpose switching and amplification. Total power dissipation is 300 mW per device at 25 °C ambient temperature, with a junction temperature rating of 150 °C.
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
TRANSISTOR ROHS COMPLIANT: YES
TRANS NPN/PNP 50V 0.15A 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PUMZ2,125 | PUMZ2,125 | 1727-8547-6-ND | 29AK4256 | PUMZ2,125 |
| Product Name | NPN/PNP general-purpose double transistor | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | |
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| PD | 180 milliwatts | ||||
| hfe | 560 |