onsemi Bipolar Transistors PZTA06

Description
Transistor NPN 80V 500mA Amp SOT-223
Request a Quote Datasheet
Description
Transistor NPN 80V 500mA Amp SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 9034396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
9034396
Bipolar Transistors 9034396
Transistor NPN 80V 500mA Amp SOT-223

Transistor NPN 80V 500mA Amp SOT-223

Supplier's Site
Bipolar Transistors - 9034396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
9034396P
Bipolar Transistors 9034396P
Transistor NPN 80V 500mA Amp SOT-223

Transistor NPN 80V 500mA Amp SOT-223

Supplier's Site
Bipolar Transistors - 1662036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662036
Bipolar Transistors 1662036
Transistor NPN 80V 500mA Amp SOT-223

Transistor NPN 80V 500mA Amp SOT-223

Supplier's Site
Single Bipolar Transistors - PZTA06TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA06TR-ND
Single Bipolar Transistors PZTA06TR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - PZTA06DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA06DKR-ND
Single Bipolar Transistors PZTA06DKR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - PZTA06CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA06CT-ND
Single Bipolar Transistors PZTA06CT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
 - PZTA06 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
2087-PZTA06
Bipolar Transistor 2087-PZTA06
Bipolar Transistors - BJT NPN General Purpose Product overview: PZTA06 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PZTA06 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN General Purpose Product overview: PZTA06 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PZTA06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PZTA06 - 027021-PZTA06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA06
027021-PZTA06
TRANSISTORS - Transistors (BJT) - Single - PZTA06 027021-PZTA06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027021-PZTA06 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: PZTA06 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 1W Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027021-PZTA06
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: PZTA06
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 1W
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
Single Bipolar Transistors - PZTA06 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZTA06
Single Bipolar Transistors PZTA06
TRANS NPN 80V 0.5A SOT223-4

TRANS NPN 80V 0.5A SOT223-4

Supplier's Site Datasheet
Transistor, Npn, 80V, 0.5A, Sot-223-3; Transistor Polarity Onsemi - 29X6832 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 0.5A, Sot-223-3; Transistor Polarity Onsemi
29X6832
Transistor, Npn, 80V, 0.5A, Sot-223-3; Transistor Polarity Onsemi 29X6832
TRANSISTOR, NPN, 80V, 0.5A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 0.5A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 1 W, 500 Ma, 100 Rohs Compliant Onsemi - 31Y3550 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 1 W, 500 Ma, 100 Rohs Compliant Onsemi
31Y3550
Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 1 W, 500 Ma, 100 Rohs Compliant Onsemi 31Y3550
Bipolar (BJT) Single Transistor, NPN, 80 V, 100 MHz, 1 W, 500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 80 V, 100 MHz, 1 W, 500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZTA06
Bipolar Transistors - BJT PZTA06
Bipolar Transistors - BJT NPN General Purpose

Bipolar Transistors - BJT NPN General Purpose

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 9034396 9034396P PZTA06TR-ND PZTA06 2087-PZTA06 027021-PZTA06 PZTA06 29X6832 31Y3550 PZTA06
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PZTA06 Single Bipolar Transistors Transistor, Npn, 80V, 0.5A, Sot-223-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 1 W, 500 Ma, 100 Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; SOT-223-EUT Reel SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Reel - TR
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data