PNP/PNP double resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Each transistor has a collector-emitter voltage rating of -50 V and a maximum output current of -100 mA. The device dissipates up to 300 mW total power and operates with a maximum junction temperature of 150 °C. Qualified to AEC-Q101 for automotive applications.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PUMB4-Q/SOT363/SC-88
PUMB4-Q/SOT363/SC-88
PUMB4-Q/SOT363/SC-88
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB4-QX | 1727-PUMB4-QXCT-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |