Nexperia B.V. NPN/NPN resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ PUMH10-QAX

Description
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) SMD plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, offering 100 mA output current per transistor and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) SMD plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, offering 100 mA output current per transistor and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ - PUMH10-QAX - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
PUMH10-QAX
NPN/NPN resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ PUMH10-QAX
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications

NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD10-Q

PNP/PNP complement: PUMB10-Q

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH10-QAXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH10-QAXTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH10-QAXTR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH10-QAXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH10-QAXCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH10-QAXCT-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH10-QAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH10-QAXDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH10-QAXDKR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Discretes Rohs Compliant Nexperia - 33AK3567 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Discretes Rohs Compliant Nexperia
33AK3567
Bipolar Discretes Rohs Compliant Nexperia 33AK3567
BIPOLAR DISCRETES ROHS COMPLIANT: YES

BIPOLAR DISCRETES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PUMH10-QAX 1727-PUMH10-QAXTR-ND 33AK3567
Product Name NPN/NPN resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ Bipolar Transistor Arrays, Pre-Biased Bipolar Discretes Rohs Compliant Nexperia
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 TO-3
Unlock Full Specs
to access all available technical data