Infineon Technologies AG Single Bipolar Transistors PZTA42H6327XTSA1

Description
Bipolar (BJT) Transistor NPN 300V 500mA 70MHz 1.5W Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 70MHz 1.5W Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 448-PZTA42H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-PZTA42H6327XTSA1TR-ND
Single Bipolar Transistors 448-PZTA42H6327XTSA1TR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 70MHz 1.5W Surface Mount PG-SOT223-4

Bipolar (BJT) Transistor NPN 300V 500mA 70MHz 1.5W Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZTA42H6327XTSA1 - 890537-PZTA42H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA42H6327XTSA1
890537-PZTA42H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - PZTA42H6327XTSA1 890537-PZTA42H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 890537-PZTA42H6327XT SA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 70MHz 1.5 W Surface Mount PG-SOT223-4 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Family Name: PZTA42 Categories: Discrete Semiconductor Products Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Other Part Number: PZTA 42 H6327, PZTA 42 H6327-ND, PZTA42H6327XTSA1TR, SP000749568

Manufacturer: Infineon Technologies
Win Source Part Number: 890537-PZTA42H6327XTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 70MHz 1.5 W Surface Mount PG-SOT223-4
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: PZTA42
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT223-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Other Part Number: PZTA 42 H6327, PZTA 42 H6327-ND, PZTA42H6327XTSA1TR, SP000749568

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA42H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA42H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA42H6327XTSA1
TRANS NPN 300V 0.5A SOT223-4

TRANS NPN 300V 0.5A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 448-PZTA42H6327XTSA1TR-ND 890537-PZTA42H6327XTSA1 PZTA42H6327XTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZTA42H6327XTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR116SE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers