NPN Darlington Transistor
Darlington Transistors NPN Transistor Darlington Product overview: PZTA29 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-PZTA29 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1241067-PZTA29
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN - Darlington
Frequency - Transition: 125MHz
Family Name: PZTA29
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-223-4
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Maximum): 50nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10000 @ 100mA, 5V
Introduction Date: January 23, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 1W Surface Mount SOT-223-4
TRANS NPN DARL 100V 0.8A SOT223
TRANS NPN DARL 100V 0.8A SOT223
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZTA29 | 2088-PZTA29 | 1241067-PZTA29 | PZTA29TR-ND | PZTA29 | PZTA29 |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors (BJT) - Single - PZTA29 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | SOT223; SOT-223-4 / TO-261-4 | Reel | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps |