Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-4
Manufacturer: ON Semiconductor
Win Source Part Number: 062255-PZTA92
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: PZTA92
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): UBF621; BF721TA; BF721TC;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
PNP BJT Transistor 300V 500mA 50MHz SOT-223 Product overview: PZTA92 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA92 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Transistor High Voltage
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZTA92TR-ND | 062255-PZTA92 | 276-PZTA92 | PZTA92 | 58K9494 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PZTA92 | 300V 500mA 50MHz Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | |||
| VCBO | -300 volts |