NPN/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current capability, in a SOT363-3 (TSSOP6) surface-mounted package. Built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ simplify circuit design and reduce component count. Qualified to AEC-Q101 for automotive applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH16-Q
PNP/PNP complement: PUMB16-Q
Features and benefits
Applications
50 V, 100 mA NPN/PNP resistor-equipped double transistor
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
BIPOLAR DISCRETES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PUMD16-QX | PUMD16-QX | 1727-PUMD16-QXTR-ND | 33AK6951 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Discretes Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 |