NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) surface-mounted plastic package, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, a 50 V collector-emitter voltage rating, and 100 mA output current capability per transistor. It is qualified to AEC-Q101 for automotive applications and dissipates up to 300 mW at 25 °C ambient temperature when mounted on a standard FR4 PCB.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH15-Q
PNP/PNP complement: PUMB15-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
BIPOLAR DISCRETES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PUMD15-QF | 1727-PUMD15-QFTR-ND | 33AK6949 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Discretes Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 |