ROHM Semiconductor USA, LLC 30V 7A 5.5A MOSFET Transistor QH8MA3TCR

Description
MOSFET N/P-CH 30V 7A/5.5A TSMT8 Product overview: QH8MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA3TCR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N/P-CH 30V 7A/5.5A TSMT8 Product overview: QH8MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA3TCR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rohm MOSFET, part number 10AC8609, is a dual N-channel and P-channel device designed for applications requiring a maximum drain-source voltage of 30V and continuous drain currents of ±7A for the N-channel and ±5.5A for the P-channel. The on-resistance is specified at a maximum of 29mΩ for the N-channel and 48mΩ for the P-channel, which contributes to efficient power management. This device features a small surface mount package (TSMT8) and is compliant with RoHS standards, ensuring it is environmentally friendly. The MOSFET can handle pulsed drain currents up to ±18A and has a power dissipation rating of 2.5W. The gate-source voltage is rated at ±20V, and the junction temperature can reach up to 150°C. Engineers may find this MOSFET suitable for various switching applications, given its low on-resistance and compact packaging. The device is supplied in embossed tape packaging, with a basic ordering unit of 3000 pieces, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Rohm MOSFET, part number 10AC8609, is a dual N-channel and P-channel device designed for applications requiring a maximum drain-source voltage of 30V and continuous drain currents of ±7A for the N-channel and ±5.5A for the P-channel. The on-resistance is specified at a maximum of 29mΩ for the N-channel and 48mΩ for the P-channel, which contributes to efficient power management. This device features a small surface mount package (TSMT8) and is compliant with RoHS standards, ensuring it is environmentally friendly. The MOSFET can handle pulsed drain currents up to ±18A and has a power dissipation rating of 2.5W. The gate-source voltage is rated at ±20V, and the junction temperature can reach up to 150°C. Engineers may find this MOSFET suitable for various switching applications, given its low on-resistance and compact packaging. The device is supplied in embossed tape packaging, with a basic ordering unit of 3000 pieces, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A 5.5A MOSFET Transistor
289-QH8MA3TCR
30V 7A 5.5A MOSFET Transistor 289-QH8MA3TCR
MOSFET N/P-CH 30V 7A/5.5A TSMT8 Product overview: QH8MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA3TCR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 7A/5.5A TSMT8 Product overview: QH8MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA3TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - QH8MA3TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA3TCRTR-ND
FET, MOSFET Arrays QH8MA3TCRTR-ND
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - QH8MA3TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA3TCRDKR-ND
FET, MOSFET Arrays QH8MA3TCRDKR-ND
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - QH8MA3TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8MA3TCRCT-ND
FET, MOSFET Arrays QH8MA3TCRCT-ND
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount TSMT8

Buy Now Datasheet
FETs - Arrays - QH8MA3TCR - 805347-QH8MA3TCR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - QH8MA3TCR
805347-QH8MA3TCR
FETs - Arrays - QH8MA3TCR 805347-QH8MA3TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 805347-QH8MA3TCR Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 1.5W Supplier Device Package: TSMT8 Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 29mOhm at 7A, 10V Gate Charge (Qg) (Maximum) at Vgs: 7.2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 15V Current - Continuous Drain (Id) at 25°C: 7A, 5.5A Vgs(th) (Maximum) at Id: 2.5V at 1mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805347-QH8MA3TCR
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.5W
Supplier Device Package: TSMT8
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 29mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 7.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 15V
Current - Continuous Drain (Id) at 25°C: 7A, 5.5A
Vgs(th) (Maximum) at Id: 2.5V at 1mA

Buy Now
MOSFETs - 2643773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643773
MOSFETs 2643773
30V Nch+Pch Middle Power MOSFET

30V Nch+Pch Middle Power MOSFET

Supplier's Site
MOSFETs - 2643774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643774
MOSFETs 2643774
30V Nch+Pch Middle Power MOSFET

30V Nch+Pch Middle Power MOSFET

Supplier's Site
MOSFETs - 2643774P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643774P
MOSFETs 2643774P
30V Nch+Pch Middle Power MOSFET

30V Nch+Pch Middle Power MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N+P Ch MOSFET

MOSFET 30V N+P Ch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8MA3TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8MA3TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8MA3TCR
MOSFET N/P-CH 30V 7A/5.5A TSMT8

MOSFET N/P-CH 30V 7A/5.5A TSMT8

Supplier's Site
FET, MOSFET Arrays - QH8MA3TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
QH8MA3TCR
FET, MOSFET Arrays QH8MA3TCR
MOSFET N/P-CH 30V TSMT8

MOSFET N/P-CH 30V TSMT8

Supplier's Site Datasheet
Mosfet, N And P-Ch, 30V, 7A, Tsmt; Transistor Polarity Rohm - 10AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P-Ch, 30V, 7A, Tsmt; Transistor Polarity Rohm
10AC8609
Mosfet, N And P-Ch, 30V, 7A, Tsmt; Transistor Polarity Rohm 10AC8609
MOSFET, N AND P-CH, 30V, 7A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N AND P-CH, 30V, 7A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-QH8MA3TCR QH8MA3TCRTR-ND 805347-QH8MA3TCR 2643773 QH8MA3TCR QH8MA3TCR QH8MA3TCR 10AC8609
Product Name 30V 7A 5.5A MOSFET Transistor FET, MOSFET Arrays FETs - Arrays - QH8MA3TCR MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N And P-Ch, 30V, 7A, Tsmt; Transistor Polarity Rohm
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0027 to 0.0033 kS
PD 2.5 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data