NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ, collector-emitter voltage rating of 50 V, and output current of 100 mA per transistor. Qualified according to AEC-Q101 for automotive applications.
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD20-Q
PNP/PNP complement: PUMB20-Q
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMH20-QX | 1727-PUMH20-QXTR-ND |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 2.2 kOhm, R2 = 2.2 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |