Manufacturer: Comchip Technology
Win Source Part Number: 1090872-PZTA44-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223
Bipolar Transistors - BJT NPN TRANISTOR 200MA 400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1090872-PZTA44-G | 641-1792-1-ND | PZTA44-G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PZTA44-G | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN |