Nexperia B.V. 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PUMH2-QX

Description
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/NPN resistor-equipped double transistor in a SOT363-3 (SC-88) surface-mounted plastic package with built-in bias resistors of 47 kΩ each. Capable of 100 mA output current per transistor, 200 mW power dissipation per transistor, and 300 mW per device under standard FR4 PCB conditions. Qualified according to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/NPN resistor-equipped double transistor in a SOT363-3 (SC-88) surface-mounted plastic package with built-in bias resistors of 47 kΩ each. Capable of 100 mA output current per transistor, 200 mW power dissipation per transistor, and 300 mW per device under standard FR4 PCB conditions. Qualified according to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ - PUMH2-QX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
PUMH2-QX
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PUMH2-QX
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications

NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH2-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH2-QXTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH2-QXTR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH2-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH2-QXDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH2-QXDKR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH2-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH2-QXCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH2-QXCT-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMH2-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMH2-QX
PUMH2-Q/SOT363/SC-88

PUMH2-Q/SOT363/SC-88

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PUMH2-QX 1727-PUMH2-QXTR-ND PUMH2-QX
Product Name 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 6-TSSOP
Polarity NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data