NPN/NPN resistor-equipped transistors with built-in bias resistor R1 = 4.7 kΩ and R2 open, designed for simplified digital circuit design and reduced component count. Packaged in SOT363 (SC-88) surface-mount plastic package measuring 2.2 mm × 1.35 mm × 1.1 mm. Each transistor supports a collector-emitter voltage of 50 V and an output current of 100 mA, with total device power dissipation up to 300 mW. Operates within a junction temperature range of −65 °C to 150 °C. Complies with AEC-Q101 qualification standards.
NPN/NPN resistor-equipped transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB3
NPN/NPN complement: PUMD6
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT)
RF TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - Pre-Biased PUMH7/SC-88/REEL 13" Q1/T1 *ST
TRANS PREBIAS SOT363/SC88
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH7F | PUMH7F-ND | 29AK4250 | PUMH7F | PUMH7F |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |