Nexperia B.V. 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PUMB15,115

Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current, housed in a TSSOP6 (SOT363-3) surface-mounted package. Built-in bias resistors R1 and R2 are each 4.7 kΩ. Certified to AEC-Q101 for automotive use. Maximum power dissipation is 300 mW per device at 25 °C, with a junction temperature rating up to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current, housed in a TSSOP6 (SOT363-3) surface-mounted package. Built-in bias resistors R1 and R2 are each 4.7 kΩ. Certified to AEC-Q101 for automotive use. Maximum power dissipation is 300 mW per device at 25 °C, with a junction temperature rating up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ - PUMB15,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ
PUMB15,115
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PUMB15,115
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications

PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD15

NPN/NPN complement: PUMH15

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Singapore, Singapore
TSSOP Bipolar Transistor
293-PUMB15,115
TSSOP Bipolar Transistor 293-PUMB15,115
PEMB15; PUMB15 - PNP/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ TSSOP 6-Pin Product overview: PUMB15,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB15,115 can be used for catalog matching and distributor lookup.

PEMB15; PUMB15 - PNP/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ TSSOP 6-Pin Product overview: PUMB15,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB15,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMB15,115CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMB15,115CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMB15,115CT-ND
TRANS PREBIAS 2PNP 50V 6-TSSOP

TRANS PREBIAS 2PNP 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMB15,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMB15,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMB15,115TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMB15,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMB15,115DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMB15,115DKR-ND
TRANS PREBIAS 2PNP 50V 6-TSSOP

TRANS PREBIAS 2PNP 50V 6-TSSOP

Buy Now Datasheet
 - PUMB15,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - PUMB15,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMB15,115
Bipolar Transistor Arrays, Pre-Biased PUMB15,115
TRANS PREBIAS 2PNP 50V 6TSSOP

TRANS PREBIAS 2PNP 50V 6TSSOP

Supplier's Site Datasheet
Rf Trans, Dual Pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia - 74AH1234 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Dual Pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia
74AH1234
Rf Trans, Dual Pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia 74AH1234
RF TRANS, DUAL PNP, 50V, 0.1A, , TSSOP ROHS COMPLIANT: YES

RF TRANS, DUAL PNP, 50V, 0.1A, , TSSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMB15,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMB15,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMB15,115
TRANS PREBIAS 2PNP 50V 6TSSOP

TRANS PREBIAS 2PNP 50V 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PUMB15,115 293-PUMB15,115 1727-PUMB15,115CT-ND PUMB15,115 PUMB15,115 74AH1234 PUMB15,115
Product Name 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ TSSOP Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Rf Trans, Dual Pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363 6-TSSOP, SC-88, SOT-363 TO-3 AEC-Q100
Polarity PNP PNP 2 PNP - Pre-Biased (Dual); PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
 - BC847BS/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers