50 V, 100 mA NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, offering reduced component count and simplified circuit design for digital applications in automotive and industrial segments.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH9
PNP/PNP complement: PUMB9
Features and benefits
Applications
Win Source Part Number: 1209314-PUMD9,135
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 100mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Alternative Parts (Cross-Reference): PUMD9 135; PUMD9135;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934055050135,PUMD9 /T3-ND,PUMD9 /T3
Base Product Number: PUMD9
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
PEMD9; PUMD9 - NPN/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD9,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD9,135 can be used for catalog matching and distributor lookup.
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD9,135 | 1209314-PUMD9,135 | 1727-PUMD9,135DKR-ND | PUMD9,135 | 293-PUMD9,135 | 29AK4241 | PUMD9,135 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | TO-3 | ||
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| Power Gain | 100 dB |