Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ PUMD9,115

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ in a TSSOP6 (SOT363-3) surface-mounted package. The device offers 100 mA output current capability, a collector-emitter voltage rating of 50 V, and a total power dissipation of 300 mW at 25 °C. It meets the Absolute Maximum Rating System of IEC 60134 and is suitable for digital applications in industrial and automotive segments as a compact alternative to discrete transistor solutions.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ in a TSSOP6 (SOT363-3) surface-mounted package. The device offers 100 mA output current capability, a collector-emitter voltage rating of 50 V, and a total power dissipation of 300 mW at 25 °C. It meets the Absolute Maximum Rating System of IEC 60134 and is suitable for digital applications in industrial and automotive segments as a compact alternative to discrete transistor solutions.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ - PUMD9,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ
PUMD9,115
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ PUMD9,115
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads

NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH9

PNP/PNP complement: PUMB9

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847/BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistors - 5183790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5183790
Bipolar Transistors 5183790
Nexperia PUMD9,115 Digital Transistor

Nexperia PUMD9,115 Digital Transistor

Supplier's Site
Bipolar Transistors - 5183790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5183790P
Bipolar Transistors 5183790P
Nexperia PUMD9,115 Digital Transistor

Nexperia PUMD9,115 Digital Transistor

Supplier's Site
Bipolar Transistors - 1791049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1791049
Bipolar Transistors 1791049
Nexperia PUMD9,115 Digital Transistor

Nexperia PUMD9,115 Digital Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD9,115 - 890467-PUMD9,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD9,115
890467-PUMD9,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD9,115 890467-PUMD9,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890467-PUMD9,115 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount 6-TSSOP Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: P*MD9 Categories: Discrete Semiconductor Products Case / Package: 6-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 568-6551-1-ND, 1727-5234-6, 1727-5234-2, PUMD9,115-ND, 1727-5234-1, 934055050115, 568-6551-2, 568-6551-1, PUMD9115, PUMD9 T/R, PUMD9 T/R-ND, 568-6551-6-ND, 568-6551-2-ND, 568-6551-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890467-PUMD9,115
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount 6-TSSOP
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: P*MD9
Categories: Discrete Semiconductor Products
Case / Package: 6-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 568-6551-1-ND, 1727-5234-6, 1727-5234-2, PUMD9,115-ND, 1727-5234-1, 934055050115, 568-6551-2, 568-6551-1, PUMD9115, PUMD9 T/R, PUMD9 T/R-ND, 568-6551-6-ND, 568-6551-2-ND, 568-6551-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5234-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5234-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5234-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5234-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5234-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5234-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5234-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5234-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5234-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA 300mW Bipolar Transistor
293-PUMD9,115
Automotive 50V 100mA 300mW Bipolar Transistor 293-PUMD9,115
Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD9,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD9,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD9,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD9,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PUMD9,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 92K8294 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
92K8294
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 92K8294
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia - 93X4637 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia
93X4637
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia 93X4637
Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD9,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD9,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD9,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - PUMD9,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMD9,115
Bipolar Transistor Arrays, Pre-Biased PUMD9,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PUMD9,115 5183790 5183790P 890467-PUMD9,115 1727-5234-2-ND 293-PUMD9,115 PUMD9,115 92K8294 93X4637 PUMD9,115 PUMD9,115
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD9,115 Bipolar Transistor Arrays, Pre-Biased Automotive 50V 100mA 300mW Bipolar Transistor Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 Umt UMT SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363 SOT363 TO-3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
Number of units in IC 2
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers