ROHM Semiconductor USA, LLC FET, MOSFET Arrays QH8KA2TCR

Description
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-QH8KA2TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KA2TCRDKR-ND
FET, MOSFET Arrays 846-QH8KA2TCRDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8KA2TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KA2TCRTR-ND
FET, MOSFET Arrays 846-QH8KA2TCRTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8KA2TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8KA2TCRCT-ND
FET, MOSFET Arrays 846-QH8KA2TCRCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Nch+Nch Si MOSFET

MOSFET 30V Nch+Nch Si MOSFET

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 4.5A, Tsmt8; Transistor Polarity Rohm - 10AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 4.5A, Tsmt8; Transistor Polarity Rohm
10AC8606
Mosfet, Dual N-Ch, 30V, 4.5A, Tsmt8; Transistor Polarity Rohm 10AC8606
MOSFET, DUAL N-CH, 30V, 4.5A, TSMT8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 4.5A, TSMT8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8KA2TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8KA2TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8KA2TCR
MOSFET 2N-CH 30V 4.5A TSMT8

MOSFET 2N-CH 30V 4.5A TSMT8

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-QH8KA2TCRDKR-ND QH8KA2TCR 10AC8606 QH8KA2TCR
Product Name FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 30V, 4.5A, Tsmt8; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers