onsemi Single Bipolar Transistors PZT3906

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PZT3906TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT3906TR-ND
Single Bipolar Transistors PZT3906TR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
SMD 40V 200mA 250MHz Bipolar Transistor
276-PZT3906
SMD 40V 200mA 250MHz Bipolar Transistor 276-PZT3906
PNP BJT Transistor, 40V, 200mA, 250MHz, SOT-223, SMD Product overview: PZT3906 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3906 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 200mA, 250MHz, SOT-223, SMD Product overview: PZT3906 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3906 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PZT3906 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZT3906
Single Bipolar Transistors PZT3906
TRANS PNP 40V 0.2A SOT223-4

TRANS PNP 40V 0.2A SOT223-4

Supplier's Site Datasheet
Transistor, Full Reel; Transistor Polarity Onsemi - 67R2137 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Transistor Polarity Onsemi
67R2137
Transistor, Full Reel; Transistor Polarity Onsemi 67R2137
TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:250MHz RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi - 58K9497 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi
58K9497
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi 58K9497
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:250MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PZT3906TR-ND 276-PZT3906 PZT3906 67R2137 58K9497
Product Name Single Bipolar Transistors SMD 40V 200mA 250MHz Bipolar Transistor Single Bipolar Transistors Transistor, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 TO-3
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data