Nexperia B.V. 30 V, P-channel Trench MOSFET PXP012-30QLJ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications High-side load switch Battery management DC-to-DC conversion Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications High-side load switch Battery management DC-to-DC conversion Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It is logic-level compatible with a maximum drain-source voltage of -30 V, continuous drain current of -8.9 A at 25 °C ambient, and on-state resistance of 11.1 mΩ at -10 V gate-source voltage and 25 °C junction temperature. The device is rated for a junction temperature range of -55 °C to 150 °C and is suitable for high-side load switching, battery management, DC-to-DC conversion, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It is logic-level compatible with a maximum drain-source voltage of -30 V, continuous drain current of -8.9 A at 25 °C ambient, and on-state resistance of 11.1 mΩ at -10 V gate-source voltage and 25 °C junction temperature. The device is rated for a junction temperature range of -55 °C to 150 °C and is suitable for high-side load switching, battery management, DC-to-DC conversion, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, P-channel Trench MOSFET - PXP012-30QLJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, P-channel Trench MOSFET
PXP012-30QLJ
30 V, P-channel Trench MOSFET PXP012-30QLJ
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications High-side load switch Battery management DC-to-DC conversion Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • MLPAK33 package (3.3 x 3.3 mm footprint)

Applications

  • High-side load switch
  • Battery management
  • DC-to-DC conversion
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PXP012-30QLJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXP012-30QLJDKR-ND
Single FETs, MOSFETs 1727-PXP012-30QLJDKR-ND
P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXP012-30QLJCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXP012-30QLJCT-ND
Single FETs, MOSFETs 1727-PXP012-30QLJCT-ND
P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXP012-30QLJTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXP012-30QLJTR-ND
Single FETs, MOSFETs 1727-PXP012-30QLJTR-ND
P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

P-Channel 30V 8.9A (Ta), 38.8A (Tc) 1.7W (Ta), 32W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Mosfet, P-Ch, 30V, 15.2A, 150Deg C, 4.8W Rohs Compliant Nexperia - 29AK4258 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 15.2A, 150Deg C, 4.8W Rohs Compliant Nexperia
29AK4258
Mosfet, P-Ch, 30V, 15.2A, 150Deg C, 4.8W Rohs Compliant Nexperia 29AK4258
MOSFET, P-CH, 30V, 15.2A, 150DEG C, 4.8W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 15.2A, 150DEG C, 4.8W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PXP012-30QLJ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PXP012-30QLJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PXP012-30QLJ
P-CHANNEL TRENCH MOSFET

P-CHANNEL TRENCH MOSFET

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PXP012-30QLJ 1727-PXP012-30QLJDKR-ND 29AK4258 PXP012-30QLJ
Product Name 30 V, P-channel Trench MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 30V, 15.2A, 150Deg C, 4.8W Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -15200 milliamps
VGS(off) 25 volts
PD 4.8 milliwatts
Unlock Full Specs
to access all available technical data