PNP high-voltage transistor in a small SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm. Collector-emitter voltage rating is -300 V, collector current is -100 mA, and total power dissipation is 1.2 W. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 104 K/W. NPN complement is PZTA42. Applications include video equipment, telephony, and professional communication equipment. Not automotive qualified.
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
NPN complement: PZTA42
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.2W Surface Mount SOT-223
Win Source Part Number: 1086518-PZTA92,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): PZTA92; DZTA92-13; FZTA92TA; PZTA56; DJT4030P-13; NZT751PZTA92 115; PZTA92115; PZTA92@115;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: PZTA92,115-ND,PZTA92
Base Product Number: PZTA92
PZTA92 - PNP high-voltage transistor SC-73 4-Pin Product overview: PZTA92,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA92,115 can be used for catalog matching and distributor lookup.
TRANS PNP 300V 0.1A SOT223
Bipolar (BJT) Single Transistor, PNP, 300 V, 1.2 W, 100 mA, 40 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -300 V, 50 MHz, 1.2 W, -100 mA, 40 RoHS Compliant: Yes
TRANS PNP 300V 0.1A SOT223
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZTA92,115 | 1727-PZTA92,115TR-ND | 1086518-PZTA92,115 | 276-PZTA92,115 | PZTA92,115 | 34X2771 | PZTA92,115 |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, 300 V, 1.2 W, 100 Ma, 40 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA | TO-3 | AEC-Q101 | |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 25 dB |