NPN/NPN Resistor-Equipped double Transistor with 50 V collector-emitter voltage and 100 mA output current capability in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm. Features built-in bias resistor R1 = 4.7 kΩ and R2 = open, with a maximum junction temperature of 175 °C. Qualified to AEC-Q101 for automotive applications.
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB3H-Q
NPN/PNP complement: PUMD6H-Q
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMH7H-QF | 1727-PUMH7H-QFDKR-ND |
| Product Name | 50 V, 100 mA NPN/NPN Resistor-Equipped double Transistor; R1 = 4.7 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |