Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223
TRANS PNP 60V 0.6A SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PZT2907A-TPMSCT-ND | PZT2907A-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |