PNP+NPN DRIVER TRANSISTOR. DEVI Product overview: QS5Y2FSTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QS5Y2FSTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 286296-QS5Y2FSTR
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array NPN, PNP 50V 3A 320MHz, 300MHz 500mW Surface Mount TSMT5
Bipolar (BJT) Transistor Array NPN, PNP 50V 3A 320MHz, 300MHz 500mW Surface Mount TSMT5
Bipolar (BJT) Transistor Array NPN, PNP 50V 3A 320MHz, 300MHz 500mW Surface Mount TSMT5
PNP+NPN DRIVER TRANSISTOR. DEVI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-QS5Y2FSTR | 286296-QS5Y2FSTR | 846-QS5Y2FSDKR-ND | QS5Y2FSTR |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - QS5Y2FSTR | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 3000 milliamps | 3000 milliamps |