Nexperia B.V. 30 V, N-channel Trench MOSFET PXN010-30QLJ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Ultra low QG and QGD for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC to DC conversion Battery management Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Ultra low QG and QGD for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC to DC conversion Battery management Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package with a 3.3 x 3.3 mm footprint, using Trench MOSFET technology for high-efficiency switching applications such as DC-to-DC conversion, battery management, and load switching. The device features logic-level compatibility, ultra-low gate charge (Qg) and gate-drain charge (Qgd), superfast switching with soft-recovery, and low EMI due to minimized spiking and ringing. It supports a drain-source voltage of up to 30 V, a continuous drain current of 10.3 A at 25 °C, and a drain-source on-resistance of 8.7 mΩ at 10 V gate-source voltage and 25 °C. The maximum junction temperature is 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package with a 3.3 x 3.3 mm footprint, using Trench MOSFET technology for high-efficiency switching applications such as DC-to-DC conversion, battery management, and load switching. The device features logic-level compatibility, ultra-low gate charge (Qg) and gate-drain charge (Qgd), superfast switching with soft-recovery, and low EMI due to minimized spiking and ringing. It supports a drain-source voltage of up to 30 V, a continuous drain current of 10.3 A at 25 °C, and a drain-source on-resistance of 8.7 mΩ at 10 V gate-source voltage and 25 °C. The maximum junction temperature is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PXN010-30QLJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PXN010-30QLJ
30 V, N-channel Trench MOSFET PXN010-30QLJ
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Ultra low QG and QGD for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC to DC conversion Battery management Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • Ultra low QG and QGD for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery
  • Low spiking and ringing for low EMI designs
  • MLPAK33 package (3.3 x 3.3 mm footprint)

Applications

  • DC to DC conversion
  • Battery management
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-PXN010-30QLJ
MOSFET Transistor 278-PXN010-30QLJ
PXN010-30QL/SOT8002/ MLPAK33 Product overview: PXN010-30QLJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PXN010-30QLJ can be used for catalog matching and distributor lookup.

PXN010-30QL/SOT8002/MLPAK33 Product overview: PXN010-30QLJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PXN010-30QLJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PXN010-30QLJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN010-30QLJDKR-ND
Single FETs, MOSFETs 1727-PXN010-30QLJDKR-ND
N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXN010-30QLJTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN010-30QLJTR-ND
Single FETs, MOSFETs 1727-PXN010-30QLJTR-ND
N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXN010-30QLJCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN010-30QLJCT-ND
Single FETs, MOSFETs 1727-PXN010-30QLJCT-ND
N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

N-Channel 30V 10.3A (Ta), 28A (Tc) 1.7W (Ta), 12.5W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: TrenchMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: MLPAK33

Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: TrenchMOS™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: MLPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PXN010-30QLJ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PXN010-30QLJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PXN010-30QLJ
PXN010-30QL/SOT8002/ MLPAK33

PXN010-30QL/SOT8002/MLPAK33

Supplier's Site
Mosfet, N-Ch, 30V, 10.3A, Mlpak33 Rohs Compliant Nexperia - 21AJ6802 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 10.3A, Mlpak33 Rohs Compliant Nexperia
21AJ6802
Mosfet, N-Ch, 30V, 10.3A, Mlpak33 Rohs Compliant Nexperia 21AJ6802
MOSFET, N-CH, 30V, 10.3A, MLPAK33 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 10.3A, MLPAK33 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PXN010-30QLJ 278-PXN010-30QLJ 1727-PXN010-30QLJDKR-ND PXN010-30QLJ 21AJ6802
Product Name 30 V, N-channel Trench MOSFET MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 10.3A, Mlpak33 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 10300 milliamps
VGS(off) 20 volts
PD 1.7 milliwatts 4.3 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1094545-BSP230,135 - Win Source Electronics
Specs
Polarity P-Channel
PD 1500 milliwatts
TJ 150 C (302 F)
View Details
5 suppliers
30V 75A MOSFET Transistor - 278-BUK7607-30B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
NPN general purpose transistor - BC849BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers
N-channel 40 V, 4.3 mOhm standard level MOSFET in LFPAK33 - BUK7M4R3-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 95000 milliamps
View Details
6 suppliers