Nexperia B.V. NPN Darlington transistor PZTA14,135

Description
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance
Request a Quote
Description
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in an SOT223 surface-mounted plastic package with dimensions of 6.5 mm x 3.5 mm x 1.65 mm. It has a maximum collector current of 500 mA, a collector-emitter voltage rating of 30 V, and a total power dissipation of 1.25 W at 25 °C ambient temperature. The device has a minimum DC current gain of 10,000 at 10 mA collector current and 5 V collector-emitter voltage. The junction temperature range is -65 °C to 150 °C, and thermal resistance from junction to ambient is 100 K/W when mounted on a 1 cm² PCB pad.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in an SOT223 surface-mounted plastic package with dimensions of 6.5 mm x 3.5 mm x 1.65 mm. It has a maximum collector current of 500 mA, a collector-emitter voltage rating of 30 V, and a total power dissipation of 1.25 W at 25 °C ambient temperature. The device has a minimum DC current gain of 10,000 at 10 mA collector current and 5 V collector-emitter voltage. The junction temperature range is -65 °C to 150 °C, and thermal resistance from junction to ambient is 100 K/W when mounted on a 1 cm² PCB pad.

Suppliers

Company
Product
Description
Supplier Links
NPN Darlington transistor - PZTA14,135 - Nexperia B.V.
Nijmegen, Netherlands
NPN Darlington transistor
PZTA14,135
NPN Darlington transistor PZTA14,135
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance

NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 30 V)

Applications

  • Pre-amplifiers requiring high input impedance
Supplier's Site Datasheet
Single Bipolar Transistors - PZTA14,135-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA14,135-ND
Single Bipolar Transistors PZTA14,135-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.25W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.25W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA14,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA14,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA14,135
TRANS NPN DARL 30V 0.5A SOT223

TRANS NPN DARL 30V 0.5A SOT223

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK4264 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK4264
Transistor, Bipolar Rohs Compliant Nexperia 29AK4264
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Darlington Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PZTA14,135 PZTA14,135-ND PZTA14,135 29AK4264
Product Name NPN Darlington transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
IC(max) 500 milliamps 500 milliamps
PD 1.25 milliwatts
TJ 150 C (302 F)
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA AEC-Q101 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers