ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS5U21TR

Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS5U21TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS5U21TR-ND
Single FETs, MOSFETs QS5U21TR-ND
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-QS5U21TR
20V 1.5A MOSFET Transistor 278-QS5U21TR
MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U21TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U21TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U21TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U21TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U21TR - 027055-QS5U21TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U21TR
027055-QS5U21TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U21TR 027055-QS5U21TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027055-QS5U21TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Dimension: SOT-23-5 Thin, TSOT-23-5 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 325pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027055-QS5U21TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Dimension: SOT-23-5 Thin, TSOT-23-5
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 325pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
QS5U21TR
MOSFET QS5U21TR
MOSFET P-CH 20V 1.5A

MOSFET P-CH 20V 1.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS5U21TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS5U21TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS5U21TR
MOSFET P-CH 20V 1.5A TSMT5

MOSFET P-CH 20V 1.5A TSMT5

Supplier's Site
MOSFET P-CH 20V 1.5A TSMT5 - 687-QS5U21TR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 1.5A TSMT5
687-QS5U21TR
MOSFET P-CH 20V 1.5A TSMT5 687-QS5U21TR
MOSFET P-CH 20V 1.5A TSMT5

MOSFET P-CH 20V 1.5A TSMT5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS5U21TR-ND 278-QS5U21TR 027055-QS5U21TR QS5U21TR QS5U21TR 687-QS5U21TR
Product Name Single FETs, MOSFETs 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U21TR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 1.5A TSMT5
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) SOT3; SOT23; TSMT5 Surface Mount
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 1.00E-3 kS
PD 1.25 milliwatts 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers