onsemi TRANSISTORS - Transistors (BJT) - Single - PZTA64 PZTA64

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027025-PZTA64 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Family Name: PZTA64 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1W Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027025-PZTA64 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Family Name: PZTA64 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1W Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PZTA64 - 027025-PZTA64 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA64
027025-PZTA64
TRANSISTORS - Transistors (BJT) - Single - PZTA64 027025-PZTA64
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027025-PZTA64 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Family Name: PZTA64 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1W Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027025-PZTA64
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Family Name: PZTA64
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Introduction Date: August 26, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
30V 1.2A 1W Bipolar Transistor
276-PZTA64
30V 1.2A 1W Bipolar Transistor 276-PZTA64
PNP BJT 30V 1.2A 1W SOT-223 T/R Product overview: PZTA64 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA64 can be used for catalog matching and distributor lookup.

PNP BJT 30V 1.2A 1W SOT-223 T/R Product overview: PZTA64 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZTA64 - Rochester Electronics
Newburyport, MA, United States
PNP Darlington Transistor

PNP Darlington Transistor

Supplier's Site Datasheet
 - PZTA64 - Rochester Electronics
Newburyport, MA, United States
PNP Darlington Transistor

PNP Darlington Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - PZTA64TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA64TR-ND
Single Bipolar Transistors PZTA64TR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - PZTA64CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA64CT-ND
Single Bipolar Transistors PZTA64CT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - PZTA64DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA64DKR-ND
Single Bipolar Transistors PZTA64DKR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
PZTA64
Darlington Transistors PZTA64
Darlington Transistors PNP Transistor Darlington

Darlington Transistors PNP Transistor Darlington

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA64
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA64
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 027025-PZTA64 276-PZTA64 PZTA64 PZTA64TR-ND PZTA64 PZTA64
Product Name TRANSISTORS - Transistors (BJT) - Single - PZTA64 30V 1.2A 1W Bipolar Transistor Single Bipolar Transistors Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Darlington PNP PNP PNP
Package Type SOT3; SOT-223-4 SOT223; SOT-223-4 / TO-261-4 SOT223; TO-261-4, TO-261AA
IC(max) 1200 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 276-BC856BWE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 65 volts
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details